IEC 61377

Railway applications – Rolling stock – Combined test method for traction systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2016
Status: active
Page Count: 102
ICS Code (Railway rolling stock): 45.060
scope:

This International Standard applies to the traction system consisting (when it applies) of traction motor(s), converter(s), traction control equipment including software, transformer, input filters, brake resistors, main circuit-breaker, cooling equipment, transducers, contactors, etc.

Figure 1 is just an overview and is not representative of all traction system architectures.

Current collector, mechanical braking systems and gearbox are not in the scope of this standard.

Types of motors applicable in this standard are asynchronous, or synchronous including permanent magnet (PMM), or direct current (DC).

The auxiliary converter(s) is (are) part of the scope when the auxiliary converter is enclosed within the traction converter. Otherwise, when the traction system feeds an auxiliary system outside the traction converter, the auxiliary system can be replaced by an equivalent load.

NOTE 1 Energy storage system is not considered in this standard since there is no specific type test standard for energy storage system.

NOTE 2 Auxiliary loads validation is not part of this standard.

NOTE 3 The gearbox can be part of test set-up, but it is not a part of traction system.

The objective of this standard is to specify the type test of a traction system, mainly comprising of:

- test of performance characteristics;

- test methods of verifying these performance characteristics.

This standard does not specify the type test of each individual component. The traction system under test incorporates at least one complete traction conversion line (at least one traction converter and its related loads, one transformer in the case of AC supply or input filter in the case of DC supply). The representativeness of the traction system under test versus the actual traction system is agreed between the user and manufacturer.

Document History

IEC 61377
January 1, 2016
Railway applications – Rolling stock – Combined test method for traction systems
This International Standard applies to the traction system consisting (when it applies) of traction motor(s), converter(s), traction control equipment including software, transformer, input filters,...
May 1, 1996
Electric Traction - Rolling Stock - Combined Testing of Inverter-Fed Alternating Current Motors and Their Control
A description is not available for this item.

References

Advertisement