ASD-STAN PREN 3021

Aerospace series Molybdenum disulphide dry film lubricants graphite and halogen free Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 13
scope:

This standard specifies the qualification and test requirements for graphite and halogen free molybdenum disulphide dry film lubricant.

Test requirements and testing of fretting, corrosion, wear and friction properties of relevant lubricants are not part of this standard. Refer to relevant standards in normative references.

All testing defined in this standard has to be certified by the manufacturer of the lubricant.

In order to achieve uniform coatings with defined thickness and best adhesion properties, spray application in combination with heat curing is recommended.

Document History

ASD-STAN PREN 3021
December 1, 2015
Aerospace series Molybdenum disulphide dry film lubricants graphite and halogen free Technical specification
This standard specifies the qualification and test requirements for graphite and halogen free molybdenum disulphide dry film lubricant. Test requirements and testing of fretting, corrosion, wear and...

References

Advertisement