ASD-STAN PREN 3773-006

Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 006: 6,3 mm blade terminal Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 11
scope:

This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between ‒ 55 °C and 125 °C and at an altitude of 15 000 m max.

These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

ASD-STAN PREN 3773-006
December 1, 2015
Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 006: 6,3 mm blade terminal Product standard
This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...

References

Advertisement