ASD-STAN PREN 4803
Aerospace series Flange couplings Swivel flange with 4 fastening holes, in heat resisting steel Inch series
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: Up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).
NOTE Assembly in accordance with TR 4815.
Document History
ASD-STAN PREN 4803
December 1, 2015
Aerospace series Flange couplings Swivel flange with 4 fastening holes, in heat resisting steel Inch series
This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: Up to 21 000 kPa; depends...