ASD-STAN PREN 4804

Aerospace series Flange couplings Swivel flange with 4 fastening holes, in nickel alloy Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 5
scope:

This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications.

Nominal pressure: Up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).

NOTE Assembly in accordance with TR 4815.

Document History

ASD-STAN PREN 4804
December 1, 2015
Aerospace series Flange couplings Swivel flange with 4 fastening holes, in nickel alloy Inch series
This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: Up to 21 000 kPa; depends on the...

References

Advertisement