ASD-STAN PREN 4808

Aerospace series Flange couplings Weld coupling, 90° elbow, in nickel alloy Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 6
scope:

This standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications.

Nominal pressure: The parts shall withstand nominal pressures given in Table 1. The nominal pressure of the assembly depends on associated seal, tube material characteristics, tube diameter and tube wall thickness (see EN 4814).

NOTE Assembly in accordance with TR 4815.

 

Document History

ASD-STAN PREN 4808
December 1, 2015
Aerospace series Flange couplings Weld coupling, 90° elbow, in nickel alloy Inch series
This standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications. Nominal pressure: The parts shall...

References

Advertisement