SSC - SSTD-8070-0137-WELD
Flux Cored ARC Welding of Carbon Steel (P-No 1, Group 1 or 2) for 1/8-Inch to Unlimited Plate Thickness
| Organization: | SSC |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 12 |
scope:
PURPOSE
This John C. Stennis Space Center (SSC) standard (SSTD) provides for a qualified American Society of Mechanical Engineers (ASME) and American Welding Society (AWS) weld procedure for Flux Cored Arc Welding (FCAW) of carbon steel; designated as P-No.1, Group 1 or 2 in ASME Boiler and Pressure Vessel Code, Section IX. This weld procedure is applicable to welding of carbon steel plate of 1/8-inch to unlimited thickness and pipe of nominal 24-inch diameter and larger with wall thickness of 1/8-inch and greater for structural use at SSC.
APPLICABILITY
a. This SSTD applies to all contractor and subcontractor personnel involved with the FCAW welding of (P No. 1, Group 1 or 2) carbon steel plate and pipe for structural use at SSC.
b. This SSTD is also valid for welding of (P No. 1, Group 1 or 2) carbon steel to (P No. 1, Group 1 or 2) carbon steel pipe, tube, fittings, or plate used in fluid services, provided that the produced welds are not fluid pressure boundary or pressure containing welds; e.g., carbon steel pipe supports or doubler plates welded to outer walls of carbon steel pipe and fittings being an allowed application of this standard.
Document History