AENOR UNE-IEC 60092-354
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
active, Most Current
Buy Now
| Organization: | AENOR |
| Publication Date: | 23 December 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
AENOR UNE-IEC 60092-354
December 23, 2015
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.