DS/IEC 61196-11
Coaxial communication cables – Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 13 January 2016 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to semi-rigid coaxial communication cables with polyethylene (PE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless equipments or other signal transmission equipments or units at frequencies above 500 MHz.
Document History
March 29, 2022
Coaxial communication cables – Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
IEC 61196-11:2022 specifies the general requirements of semi-rigid coaxial communication cables with polyethylene (PE) dielectric, including material and construction, IEC type designation,...
DS/IEC 61196-11
January 13, 2016
Coaxial communication cables – Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
This part of IEC 61196 applies to semi-rigid coaxial communication cables with polyethylene (PE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless...
IEC 61196-11 ED2: Coaxial communication cables – Part 11: Sectional specification for semi-rigid cables with polyethylene (PE) dielectric
This part of IEC 61196 specifies the general requirements of semi-rigid coaxial communication cables with polyethylene (PE) dielectric, include material and construction, IEC type designation,...
IEC 61196-11: Coaxial communication Cables - Part 4-1: Blank detail specification for radiating cables
This part of IEC 61196 applies to semi-rigid coaxial communication cables with polyethylene (PE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless...