DSF/ISO/DIS 8217
Petroleum products -- Fuels (class F) -- Specifications of marine fuels
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This International Standard specifies the requirements for fuels for use in marine diesel engines and boilers, prior to conventional onboard treatment (settling, centrifuging, filtration) before use. The specifications for fuels in this International Standard can also be applied to fuels used in stationary diesel engines of the same or similar type as those used for marine purposes. This International Standard specifies seven categories of distillate fuels, one of which is for diesel engines used for emergency purposes. It also specifies six categories of residual fuels. NOTE 1 For the purposes of this International Standard, the term "fuels" is currently used to include: ‒ Hydrocarbons from petroleum crude oil, oil sands and shale, ‒ Hydrocarbons from synthetic or renewable sources, similar in composition to petroleum distillate fuels, ‒ Blends of the above with a controlled fatty acid methyl ester(s) (FAME) component. NOTE 2 Appropriate guidance about fuel treatment systems for diesel engines is published by the International Council on Combustion Engines (CIMAC)[5]. NOTE 3 Requirements for gas turbine fuels used in marine applications are specified in ISO 4261[6]. NOTE 4 For the purposes of this International Standard, the terms "mass %" and "volume %" are used to represent the mass and volume fractions respectively.
Document History