DSF/FPREN 62386-301

Digital addressable lighting interface - Part 301: Particular requirements - Input devices - Push buttons

pending
Organization: DS
Status: pending
Page Count: 21
scope:

The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347, with the addition of d.c. supplies. This document is applicable only to IEC 62386-103-amd1:2014 input devices that make the lighting control system sensitive to push button operations. NOTE Tests in this standard are type tests. Requirements for testing individual products during production are not included.

Document History

Digital addressable lighting interface – Part 301: Particular requirements – Input devices – Push buttons
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
DSF/FPREN 62386-301
Digital addressable lighting interface - Part 301: Particular requirements - Input devices - Push buttons
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
Advertisement