DSF/FPREN 62680-3-1

Universal Serial Bus interfaces for data and power - Part 3-1: Universal Serial Bus 3.1 Specification

pending
Organization: DS
Status: pending
Page Count: 754
scope:

The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and system OEMs. This specification can be used for developing new products and associated software. Product developers using this specification are expected to know and understand the USB 2.0 Specification. Specifically, USB 3.1 devices must implement device framework commands and descriptors as defined in the USB 2.0 Specification. Devices operating at the new 10Gbps (Gen 2) speed must implement the SuperSpeedPlus enhancements defined in this version of the specification.

Document History

July 3, 2017
Universal Serial Bus interfaces for data and power – Part 3-1: Universal Serial Bus 3.1 Specification
IEC 62680-3-1:2017(E) defines the latest generation USB industry standard, USB 3.1. The specification describes the protocol definition, types of transactions, bus management, and the programming...
DSF/FPREN 62680-3-1
Universal Serial Bus interfaces for data and power - Part 3-1: Universal Serial Bus 3.1 Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/ BIOS/ device driver, adapter...
Advertisement