ETSI - TS 126 246
Universal Mobile Telecommunications System (UMTS); LTE; Transparent end-to-end Packet-switched Streaming Service (PSS); 3GPP SMIL language profile
| Organization: | ETSI |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document includes the specification of the 3GPP SMIL Language Profile. The 3GPP SMIL Language Profile is also referred to as "3GPP PSS SMIL Language Profile" [3] and also just "3GPP SMIL".
The 3GPP SMIL Language Profile is based on SMIL 2.0 Basic [7] and SMIL Scalability Framework. It is a clean subset of SMIL 2.0 Full profile [7], and a clear superset of SMIL 2.0 Basic [7].
The 3GPP SMIL Language Profile is used by the PSS [2][3] and MMS [6] services.
The 3GPP SMIL Language Profile is in no way restricted to be used with only these services, but can also be used for other services.
Document History