NPFC - MIL-S-19500/403

SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 July 1968
Status: active
Page Count: 11
scope:

This specification covers the detail requirements for silicon, switching diodes for use in circuits with high forward conductance, and shall be in accordance with MIL-S-19500 except as otherwise specified herein. The prefix "TX" is used on devices submitted to and passing the special process-conditioning, testing, and screening as specified in 4.5 through 4.5.12.

See figure 1.

Document History

May 16, 2022
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED PACKAGE, TYPE 1N4500, QUALITY LEVELS JAN AND JANTX
Scope. This specification covers the performance requirements for silicon, switching diodes for use in circuits with high forward conductance. Two levels of product assurance (JAN and JANTX) are...
December 30, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED PACKAGE, TYPE 1N4500, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for silicon, switching diodes for use in circuits with high forward conductance. Two levels of product assurance (JAN and JANTX) are provided...
May 27, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED PACKAGE, TYPE 1N4500, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for silicon, switching diodes for use in circuits with high forward conductance. Two levels of product assurance (JAN and JANTX) are provided...
July 8, 2011
Semiconductor Device, Diode, Silicon, Switching Type 1N4500, JAN and JANTX
A description is not available for this item.
March 24, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX
A description is not available for this item.
June 7, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX
A description is not available for this item.
June 20, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX
A description is not available for this item.
August 17, 1987
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX
A description is not available for this item.
MIL-S-19500/403
July 8, 1968
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N4500, JAN AND JANTX
This specification covers the detail requirements for silicon, switching diodes for use in circuits with high forward conductance, and shall be in accordance with MIL-S-19500 except as otherwise...

References

Advertisement