ETSI - TS 151 026
Digital cellular telecommunications system (Phase 2+); Base Station System (BSS) equipment specification; Part 4: Repeaters
| Organization: | ETSI |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document describes the Radio Frequency (RF) tests for GSM repeaters (frequency bands according to clause 4.1) which receive, amplify, and retransmit a received Mobile Station (MS) signal in the GSM MS transmit band and simultaneously receive, amplify and retransmit a received Base Transceiver Station (BTS) RF signal in the GSM BTS transmit band.
The present document is applicable to repeaters meeting the requirements of either GSM Phase 2 or GSM Phase 2+. Unless otherwise stated, all tests are applicable to repeaters meeting Phase 2 and/or Phase 2+ GSM requirements, because the requirements of the Phase 2 and Phase 2+ core GSM specifications which are referenced in the test are consistent. Most differences between Phase 2 and Phase 2+ requirements represent Phase 2+ features which are optional for the BSS to support.
Document History