ISO TS 19022
Plastics - Method of controlled acceleration of laboratory weathering by increased irradiance
| Organization: | ISO |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This Technical Specification specifies a test method which allows predicting the aging rate of material specimens, e.g. plastics, under interest independent of the aging mechanisms as a function of radiant exposure. The UV irradiance of a simulated solar radiation (with a laboratory radiation source) will be extended above the normal maximum level on earth surface while keeping all relevant temperature parameters fixed.
NOTE For translucent plastics, the surface temperatures are below the white standard temperature. In addition, the maximum temperature is not on the irradiated surface, it is somewhere inside the plastic material.
Document History