DNVGL-RU-SHIPS P 3 CH 6

Part 3 Hull - Chapter 6 Hull local scantling

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 October 2015
Status: inactive
Page Count: 52
scope:

GENERAL

Application 

This chapter applies to hull structure over the full length of the ship. 

This chapter provides requirements for evaluation of plating, stiffeners and primary supporting members (PSM) subject to lateral pressure, local loads and hull girder loads, as applicable. Requirements are specified for:

- load application in Sec.2

- minimum thickness of plates, stiffeners and PSM in Sec.3

- plating in Sec.4

- stiffeners in Sec.5

- PSM and pillars in Sec.6

- intersection of stiffeners and PSM in Sec.7

- superstructure and deckhouse in Sec.8. In addition, other requirements not related to defined design load sets, are provided. 

Required scantlings

The offered net scantling shall be greater than or equal to the required scantlings based on requirements provided in this chapter. 

Additional local strength requirements

Additional local strength requirements are provided in Ch.10 considering sloshing, impact loads (bow impact, bottom slamming and liquid impact in tanks), special cargo loads (steel coil and wheel loading) and additional local strength requirement for various structural members. 

Acceptance criteria 

Acceptance criteria shall be selected as defined in Sec.2 Table 1 and Sec.2 Table 2.

Document History

Part 3 Hull - Chapter 6 Hull local scantling
A description is not available for this item.
Part 3 Hull - Chapter 6 Hull local scantling
A description is not available for this item.
Part 3 Hull - Chapter 6 Hull local scantling
A description is not available for this item.
Part 3 Hull - Chapter 6 Hull local scantling
Application This chapter applies to hull structure over the full length of the ship. This chapter provides requirements for evaluation of plating, stiffeners and primary supporting members (PSM)...
Part 3 Hull - Chapter 6 Hull local scantling
Application This chapter applies to hull structure over the full length of the ship. This chapter provides requirements for evaluation of plating, stiffeners and primary supporting members (PSM)...
Part 3 Hull - Chapter 6 Hull local scantling
Application This chapter applies to hull structure over the full length of the ship. This chapter provides requirements for evaluation of plating, stiffeners and primary supporting members (PSM)...
Part 3 Hull - Chapter 6 Hull local scantling
Application This chapter applies to hull structure over the full length of the ship. This chapter provides requirements for evaluation of plating, stiffeners and primary supporting members (PSM)...
January 1, 2018
Part 3 Hull - Chapter 6 Hull local scantling
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
Part 3 Hull - Chapter 6 Hull local scantling
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
January 1, 2017
Part 3 Hull - Chapter 6 Hull local scantling
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
Part 3 Hull - Chapter 6 Hull local scantling
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
DNVGL-RU-SHIPS P 3 CH 6
October 1, 2015
Part 3 Hull - Chapter 6 Hull local scantling
GENERAL Application  This chapter applies to hull structure over the full length of the ship.  This chapter provides requirements for evaluation of plating, stiffeners and primary supporting...
October 1, 2015
Part 3 Hull - Chapter 6 Hull local scantling
A description is not available for this item.
Advertisement