GMW15064

Flexible Polyurethane Foam for Head Restraint, Armrest, Consoles and Molded Applications

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2016
Status: active
Page Count: 8
scope:

Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene Diphenyl Diisocyanate/Toluene Diisocyanate blend (MDI/TDI) for head restraint armrest, console, and other molded applications. For polyurethane molded seat foam, refer to GMW15471. For polyurethane back-foaming of instrument panels, door panels, consoles, et.al, refer to GMW15065. For polyurethane foam for acoustic, gasket, seal, dampener applications, etc., refer to GMW14196, and GMW16750. 

Symbols. Not applicable.

Applicability. The polyurethane material specified in this standard is recommended for use in automotive head restraint, armrest, console, and non-seating molded flexible polyurethane foam applications. This standard is to be considered minimum compliance. Optimum product conditions for maximum comfort, safety, and durability may require values different than those shown in the specification, but this will be program and part specific. For additional foam requirements, reference SOR Appendix C.

Remarks.

Recycled or Alternate Materials. Recycled polyurethane materials or bio-based materials may be used for parts under this specification. Prior to incorporating recycled or bio-based materials into a finished product, the supplier shall provide data to GM Materials Engineering showing that no decrease in performance or durability will occur due to the use of the recycled polyurethane materials or bio-based materials.

Annual Certification Materials. Materials which have secured MATSPC approval shall only be required to submit compliance testing for density, flammability, and Constant Force Deflection (CFD) for Production Part Approval Process (PPAP) annual certification.

Document History

October 1, 2021
Flexible Polyurethane Foam for Head Restraint, Armrest, Consoles and Molded Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15064
January 1, 2016
Flexible Polyurethane Foam for Head Restraint, Armrest, Consoles and Molded Applications
Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene Diphenyl Diisocyanate/Toluene Diisocyanate blend (MDI/TDI) for...
September 1, 2012
Polyurethane Foam for Molded Parts
Material Description. Polyurethane (PUR) foam based on Methylene diphenyl diisocyanate (MDI) or Methylene diphenyl diisocyanate/Tolylene diisocyanate (MDI/TDI). Symbols. Not applicable. Typical...
August 1, 2007
Polyurethane Foam for Molded Parts
Material Description. Polyurethane (PUR) foam based on Methylene diphenyl diisocyanate (MDI) or Methylene diphenyl diisocyanate/Tolylene diisocyanate (MDI/TDI). Symbols. Not applicable. Typical...

References

Advertisement