DSF/ISO/IEC FDIS 25023

Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Measurement of system and software product quality

pending, Most Current
Organization: DS
Status: pending
Page Count: 55
ICS Code (Software): 35.080
scope:

This International Standard defines quality measures for quantitatively evaluating system and software product quality in terms of characteristics and subcharacteristics defined in ISO/IEC 25010 and is intended to be used together with ISO/IEC 25010. It can be used in conjunction with the ISO/IEC 2503n and the ISO/IEC 2504n standards or to more generally meet user needs with regard to software product or system quality. This International Standard contains the following: - an explanation of how to apply software product and system quality measures; - a basic set of quality measures for each characteristic and subcharacteristics. It includes, as informative annexes, considerations for the use of quality measures (Annex A), QMEs used to define product or system quality measures (Annex B), and detailed explanation of measurement types (Annex C). This International Standard does not assign ranges of values of the measures to rated levels or to grades of compliance because these values are defined based on the nature of the system, product or a part of the product, and depending on factors such as category of the software, integrity level, and users' needs. Some attributes could have a desirable range of values, which does not depend on specific user needs but depends on generic factors; for example, human cognitive factors. The proposed quality measures are primarily intended to be used for quality assurance and improvement of system and software products during or post the development life cycle process.

Document History

DSF/ISO/IEC FDIS 25023
Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Measurement of system and software product quality
This International Standard defines quality measures for quantitatively evaluating system and software product quality in terms of characteristics and subcharacteristics defined in ISO/IEC 25010 and...
Advertisement