DSF/FPREN 16510-2-2

Residential solid fuel burning appliances - Part 2-2: Inset appliances including open fires

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Solid fuel heaters): 97.100.30
scope:

This Part 2-2 of EN 16510 is applicable to hand fed solid fuel fired inset appliances, with or without functional modification, that operate without firedoors or operate with fire doors either as closed only or as closed or open, and also includes open fires fired by solid fuel. The surround of these appliances are integrated with the building with the exception of free-standing appliances and those inset appliances which are installed into a fireplace recess or enclosure. These appliances provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This Part 2-2 of EN 16510 also covers 'Kachelofen' and 'Putzofen' inset appliances, having nominal heat outputs up to 15 kW prEN 16510-1 This Part 2-2 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fed. Open fireplace components such as a bottomgrate with associated firefront which the manufacturer supplies for installation into an existing heat resistant, insulated firebox are not covered by this Part 2-2 of EN 16510. This Part 2-2 of EN 16510 is to be used in conjunction with EN 16510-1 of which it is an integral part.

Document History

January 4, 2023
Residential solid fuel burning appliances – Part 2-2: Inset appliances including open fires
This document is applicable to inset appliances including open fires for solid fuel (hand fed solid fuel fired inset appliances, with or without functional modification, that operate without fire...
Residential solid fuel burning appliances - Part 2-2: Inset appliances including open fires
This Part 2-2 of EN 16510 is applicable to hand fed solid fuel fired inset appliances, with or without functional modification, that operate without firedoors or operate with fire doors either as...
Residential solid fuel burning appliances – Part 2-2: Inset appliances including open fires
This document is applicable to hand fed solid fuel fired inset appliances, with or without functional modification, that operate without firedoors or operate with fire doors either as closed only or...
DSF/FPREN 16510-2-2
Residential solid fuel burning appliances - Part 2-2: Inset appliances including open fires
This Part 2-2 of EN 16510 is applicable to hand fed solid fuel fired inset appliances, with or without functional modification, that operate without firedoors or operate with fire doors either as...
Advertisement