DSF/FPREN 16510-1
Residential solid fuel burning appliances - Part 1: General requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 149 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This European Standard is applicable to residential solid fuel burning appliances. This European Standard is not applicable to appliances with boiler parts in contact with fire or flue gases other than steel or cast iron. This European Standard includes as well appliances which are designed for operating under room sealed conditions and that are intended to be installed with a chimney not serving any other appliance. NOTE Appliances receiving combustion air from outside by means of a pipe system which is not air tight are not considered roomsealed. This European Standard does not cover appliances to be operated with ventilating systems which have pressure below - 15 Pa in the room of installation of the appliance in relation to the outside atmosphere This European Standard specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission) of roomheaters fired by solid fuel (hereafter referred to as "appliance(s)") and provides instructions for them. Furthermore, it also gives provisions for evaluation of conformity i.e. initial type testing (ITT) and factory production control (FPC) and marking of these appliances. This European Standard covers as well the CO, NOx, OGC/total hydrocarbons and particulate matter emission test methods, however it does not contain any limit values for these emissions.
Document History