DS/EN ISO 16089
Machine tools - Safety - Stationary grinding machines (ISO 16089:2015)
| Organization: | DS |
| Publication Date: | 5 January 2016 |
| Status: | active |
| Page Count: | 146 |
| ICS Code (Machine tools in general): | 25.080.01 |
scope:
This EN ISO Standard specifies the requirements and/or measures to eliminate the hazards or reduce the risks in the following groups of stationary grinding machines which are designed primarily to shape metal by grinding: Group 1: Manually controlled grinding machines without power operated axes and without numerical control Group 2: Manually controlled grinding machines with power operated axes and limited numerically controlled capability, if applicable Group 3: Numerically controlled grinding machines NOTE 1 For detailed information on the groups of grinding machines, see the definitions in 3.1 and 3.4. NOTE 2 Requirements in this EN ISO Standard are, in general, applicable to all groups of grinding machines. If requirements are applicable to some special group(s) of grinding machines only, then the special group(s) of grinding machine(s) is/are specified. NOTE 3 Hazards arising from other metalworking processes (e.g. turning and laser processing) are covered by other Standards
Document History