DSF/IEC 61196-1-215 ED. 1.0
IEC 61196-1-215: Coaxial communication cables - Part 1- 215: Environmental test methods - High Temperature Cable Ageing
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
scope:
This part of IEC 61196 defines a thermal ageing test to evaluate the transmission performance of coaxial cables under the effects of material temperature ageing. This procedure specifies a qualitative thermal ageing test that evaluates the performance degradation of the cable due to chemical and physical reactions that are accelerated by high temperature. 62 63 Information on acceleration life testing is provided in the Annex A of this standard.
Document History