DSF/ISO/IEC FDIS 14443-4

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol

pending
Organization: DS
Status: pending
Page Count: 65
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of ISO/IEC 14443 and is applicable to proximity cards or objects of Type A and Type B.

Document History

Cards and security devices for personal identification -- Contactless proximity objects -- Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
DSF/ISO/IEC FDIS 14443-4
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Advertisement