DIN EN ISO 8254-2

Paper and board - Measurement of specular gloss - Part 2:75 degree gloss with a parallel beam, DIN method (ISO/FDIS 8254-2:2016); German and English Version FprEN ISO 8254-2:2016

inactive
Organization: DIN
Publication Date: 1 February 2016
Status: inactive
Page Count: 35
ICS Code (Paper and board): 85.060

Document History

November 1, 2016
Papier und Pappe - Bestimmung des Glanzes - Teil 2: Messung mit einem parallelen Strahl bei 75°, DIN-Verfahren (ISO 8254-2:2016); Deutsche Fassung EN ISO 8254-2:2016
Dieser Teil der ISO 8254 legt ein photometrisches Prüfverfahren zur Bewertung des Glanzes mithilfe eines Reflektometerwertes fest, der bei einem Winkel von 75° gemessen wird. Er gilt für ebene...
DIN EN ISO 8254-2
February 1, 2016
Paper and board - Measurement of specular gloss - Part 2:75 degree gloss with a parallel beam, DIN method (ISO/FDIS 8254-2:2016); German and English Version FprEN ISO 8254-2:2016
A description is not available for this item.
April 1, 2003
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method (ISO 8254-2:2003); German version EN ISO 8254-2:2003
A description is not available for this item.
March 1, 2001
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method (ISO/DIS 8254-2); German version prEN ISO 8254-2
A description is not available for this item.
Advertisement