NPFC - MIL-B-83054
BAFFLE AND INERTING MATERIAL, AIRCRAFT FUEL TANK
| Organization: | NPFC |
| Publication Date: | 17 May 1978 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the requirements for a reticulated polyurethane foam for explosion suppression in aircraft fuel tanks and dry bay areas (cavities).
The baffle material shall be of the following types, as specified (see 6.2):
Type I - Orange, 1.8 lbs/ft3, nominal 10 pores per inch, polyester Type II - Yellow, 1.3 lbs/ft3, nominal 15 pores per inch, polyester Type III - Red, 1.3 lbs/ft3, nominal 25 pores per inch, polyester Type IV - Dark Blue, 1.3 lbs/ft3, nominal 15 pores per inch, polyether Type V - Light Blue, 1.3 lbs/ft3, nominal 25 pores per inch, polyether
intended Use:
The baffle material covered by this specification is intended for use in aircraft fuel tanks using gasoline or kerosene type fuels at temperatures from −48.3° to +71.1°C (−55° to... View More
Document History