ETSI - PRETS 300 567
European Digital Cellular Telecommunications System (Phase 2); Call Waiting (CW) and Call Hold (HOLD) Supplementary Services - Stage 3 (GSM 04.83)
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This technical specification specifies the procedures used at the radio interface (Reference point Um as defined in technical specification GSM 04.02) for normal operation, registration, erasure, activation, deactivation, invocation and interrogation of call completion supplementary services. Provision and withdrawal of supplementary services is an administrative matter between the mobile subscriber and the service provider and cause no signalling on the radio interface.
In technical specification GSM 04.10 the general aspects of the specification of supplementary services at the layer 3 radio interface are given.
Technical specification GSM 04.80 specifies the formats and coding for the supplementary services.
Definitions and descriptions of supplementary services are given in technical specifications GSM 02.04 and GSM 02.8x and 02.9x-series. Technical specification GSM 02.83 is related specially to call completion supplementary services.
Technical realization of supplementary services is described in technical specifications GSM 03.11 and GSM 03.8x and 03.9x-series.
Technical specification GSM 03.83 is related specially to call completion supplementary services.
The procedures for Call Control, Mobility Management and Radio Resource management at the layer 3 radio interface are defined in technical specifications GSM 04.07 and GSM 04.08.
The following supplementary services belong to the call completion supplementary services and are described in this technical specification:
- Call waiting (CW) (section 1);
- Call hold (HOLD) (section 2).
Document History