SNV - SN EN 2633

Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤De ≤160 mm with peripheral coarse grain control

active, Most Current
Organization: SNV
Publication Date: 1 January 2016
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

SN EN 2633
January 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤De ≤160 mm with peripheral coarse grain control
A description is not available for this item.
Advertisement