IETF RFC 7771

Switching Provider Edge (S-PE) Protection for MPLS and MPLS Transport Profile (MPLS-TP) Static Multi-Segment Pseudowires

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 January 2016
Status: active
Page Count: 9
scope:

In MPLS and MPLS Transport Profile (MPLS-TP) environments, statically provisioned Single-Segment Pseudowires (SS-PWs) are protected against tunnel failure via MPLS-level and MPLS-TP-level tunnel protection. With statically provisioned Multi-Segment Pseudowires (MS-PWs), each segment of the MS-PW is likewise protected from tunnel failures via MPLS-level and MPLS-TP-level tunnel protection. However, static MSPWs are not protected end-to-end against failure of one of the Switching Provider Edge Routers (S-PEs) along the path of the MS-PW. This document describes how to achieve this protection via redundant MS-PWs by updating the existing procedures in RFC 6870. It also contains an optional approach based on MPLS-TP Linear Protection

Document History

IETF RFC 7771
January 1, 2016
Switching Provider Edge (S-PE) Protection for MPLS and MPLS Transport Profile (MPLS-TP) Static Multi-Segment Pseudowires
In MPLS and MPLS Transport Profile (MPLS-TP) environments, statically provisioned Single-Segment Pseudowires (SS-PWs) are protected against tunnel failure via MPLS-level and MPLS-TP-level tunnel...
Advertisement