ETSI - TS 129 228
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; IP Multimedia (IM) Subsystem Cx and Dx Interfaces; Signalling flows and message contents
| Organization: | ETSI |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 83 |
scope:
This 3GPP Technical Specification (TS) specifies:
1. The interactions between the HSS (Home Subscriber Server) and the CSCF (Call Session Control Functions), referred to as the Cx interface.
2. The interactions between the CSCF and the SLF (Server Locator Function), referred to as the Dx interface.
The IP Multimedia (IM) Subsystem stage 2 is specified in 3GPP TS 23.228 [1] and the signalling flows for the IP multimedia call control based on SIP and SDP are specified in 3GPP TS 24.228 [2].
This document addresses the signalling flows for Cx and Dx interfaces.
This document also addresses how the functionality of Px interface is accomplished.
The Presence Service Stage 2 description (architecture and functional solution) is specified in 3GPP TS 23.141 [10].
Document History