DIN EN 2633

Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version EN 2633:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 18
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P2024

AlCu4Mg1

T3511 Extruded bar and section

1,2 mm ≤ De ≤ 160 mm

with peripheral coarse grain control

for aerospace applications

Document History

DIN EN 2633
February 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version EN 2633:2015
This standard specifies the requirements relating to: Aluminium alloy AL-P2024 AlCu4Mg1 T3511 Extruded bar and section 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control for aerospace...
March 1, 2013
Aerospace series - Aluminium alloy AL-P2024 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version FprEN 2633:2012
A description is not available for this item.
February 1, 1994
Aerospace series; aluminium alloy AL-P2024-T3511; extruded bars and sections; 1,2 mm ≤ a or D ≤ 150 mm, with peripheral coarse grain control; German version EN 2633:1993
A description is not available for this item.

References

Advertisement