DIN ISO 3547-7

Plain bearings - Wrapped bushes - Part 7: Measurement of wall thickness of thin-walled bushes (ISO 3547-7:2007)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 10
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 3547 describes, following ISO 12301, the checking methods and measuring equipment used for measuring the total wall thickness of thin-walled bushes in the finished state.

NOTE All dimensions in this International Standard are given in millimetres

Document History

DIN ISO 3547-7
December 1, 2015
Plain bearings - Wrapped bushes - Part 7: Measurement of wall thickness of thin-walled bushes (ISO 3547-7:2007)
This part of ISO 3547 describes, following ISO 12301, the checking methods and measuring equipment used for measuring the total wall thickness of thin-walled bushes in the finished state. NOTE All...

References

Advertisement