DIN EN ISO 13140-1
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes (ISO/DIS 13140-1:2016); English version prEN ISO 13140-1:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 57 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
Document History
March 1, 2017
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes (ISO 13140-1:2016); English version EN ISO 13140-1:2016
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141.
It provides a basis for...
DIN EN ISO 13140-1
February 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes (ISO/DIS 13140-1:2016); English version prEN ISO 13140-1:2016
A description is not available for this item.