DIN EN 6031

Aerospace series - Fibre reinforced plastics - Test method - Determination of in-plane shear properties (± 45° tensile test); German and English version EN 6031:2015

active, Most Current
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 25
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the procedure for the determination of the in-plane shear strength and modulus of fibre composites. The procedure is based on the uni-axial tensile stress-strain response of a ± 45° laminate which is symmetrically laminated about the mid-plane.

This standard is applicable to composite laminates manufactured from unidirectional tape or woven fabric reinforcement.

This standard does not give any directions necessary to meet the health and safety requirements. It is the responsibility of the user of this standard to consult and establish appropriate health and safety precautions.

Document History

DIN EN 6031
February 1, 2016
Aerospace series - Fibre reinforced plastics - Test method - Determination of in-plane shear properties (± 45° tensile test); German and English version EN 6031:2015
This European Standard specifies the procedure for the determination of the in-plane shear strength and modulus of fibre composites. The procedure is based on the uni-axial tensile stress-strain...
August 1, 2014
Aerospace series - Fibre reinforced plastics - Test method - Determination of in-plane shear properties (± 45° tensile test); German and English version FprEN 6031:2014
A description is not available for this item.
April 1, 1996
Aerospace series - Fibre reinforced plastics - Test method; determination of in-plane shear properties (±45° tensile test)
A description is not available for this item.

References

Advertisement