DIN EN 61755-3-10
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled, ferrule-less, bore alignment connectors (IEC 86B/3925/CD:2015)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN 61755-3-10
February 1, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled, ferrule-less, bore alignment connectors (IEC 86B/3925/CD:2015)
A description is not available for this item.
February 1, 2011
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-10: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical APC ferrule for reference connector, single mode fibre (IEC 86B/3127/CD:2010)
A description is not available for this item.