DIN EN 6036

Aerospace series - Fibre reinforced plastics - Test method - Determination of notched, unnotched and filled hole compression strength; German and English version EN 6036:2015

active, Most Current
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 26
ICS Code (Rubber and plastics): 49.025.40
scope:

This standard defines a method to be used to determine the compression strength of notched, unnotched and filled hole fibre reinforced plastics.

It is applicable to composite laminates with unidirectional layers or woven fabric reinforcement.

This standard does not give any direction necessary to meet health and safety requirements. It is the responsibility of the user of this standard to consult and establish appropriate health and safety precautions

Document History

DIN EN 6036
February 1, 2016
Aerospace series - Fibre reinforced plastics - Test method - Determination of notched, unnotched and filled hole compression strength; German and English version EN 6036:2015
This standard defines a method to be used to determine the compression strength of notched, unnotched and filled hole fibre reinforced plastics. It is applicable to composite laminates with...
July 1, 2013
Aerospace series - Fibre reinforced plastics - Test method - Determination of notched, unnotched and filled hole compression strength; German and Englisch version FprEN 6036:2013
A description is not available for this item.
April 1, 1996
Aerospace series - Fibre reinforced plastics - Test method; determination of notched, unnotched and filled hole compression strength
A description is not available for this item.

References

Advertisement