DIN EN ISO 3379
Leather - Determination of distension and strength of surface (Ball burst method) (ISO 3379:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a test method for the determination of distension and strength of the leather grain or finished surface. This method is applicable to all flexible leathers and it is particularly suitable to determine the lastability of leathers for footwear uppers.
Document History
January 1, 2024
Leather - Determination of distension and strength of surface (Ball burst method) (ISO/DIS 3379:2023); German and English version prEN ISO 3379:2023
A description is not available for this item.
DIN EN ISO 3379
December 1, 2015
Leather - Determination of distension and strength of surface (Ball burst method) (ISO 3379:2015)
This International Standard specifies a test method for the determination of distension and strength of the leather grain or finished surface. This method is applicable to all flexible leathers and...