DIN EN ISO 9934-3

Non-destructive testing - Magnetic particle testing - Part 3: Equipment (ISO 9934-3:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 18
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 9934 describes three types of equipment for magnetic particle testing:

- portable or transportable equipment;

- fixed installations;

- specialized testing systems for testing components on a continuous basis, comprising a series of processing stations placed in sequence to form a process line.

Equipment for magnetizing, demagnetizing, illumination, measurement, and monitoring are also described.

This part of ISO 9934 specifies the properties to be provided by the equipment supplier, minimum requirements for application and the method of measuring certain parameters. Where appropriate, measuring and calibration requirements and in-service checks are also specified

Document History

DIN EN ISO 9934-3
December 1, 2015
Non-destructive testing - Magnetic particle testing - Part 3: Equipment (ISO 9934-3:2015)
This part of ISO 9934 describes three types of equipment for magnetic particle testing: — portable or transportable equipment; — fixed installations; — specialized testing systems for testing...
October 1, 2002
Non-destructive testing - Magnetic particle testing - Part 3: Equipment (ISO 9934-3:2002)
A description is not available for this item.

References

Advertisement