SNV - SN EN ISO 15156-2

Petroleum and natural gas industries - Materials for use in H2S-ontaining environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons

active, Most Current
Organization: SNV
Publication Date: 1 January 2016
Status: active
Page Count: 54
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

SN EN ISO 15156-2
January 1, 2016
Petroleum and natural gas industries - Materials for use in H2S-ontaining environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons
A description is not available for this item.
March 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons
A description is not available for this item.
November 1, 2004
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)
A description is not available for this item.
Advertisement