CEI EN 50123-6

Railway applications - Fixed installations - D.C. switchgear Part 6: D.C. switchgear assemblies

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2015
Status: active
Page Count: 30
ICS Code (Other switchgear and controlgear): 29.130.99
ICS Code (Electric traction equipment): 29.280
scope:

FOREWORD

This document (EN 50123-6:2003/A1:2014) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)". The following dates are fixed:

- latest date by which this document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2015-11-17

- latest date by which the National standards conflicting with this document have to be withdrawn (dow) 2017-11-17

This amendment was elaborated to provide guidance to the requirement of 6.6.3, Internal arcing, that gas or vapour escaping under pressure does not endanger operating staff.

 Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

Document History

CEI EN 50123-6
December 1, 2015
Railway applications - Fixed installations - D.C. switchgear Part 6: D.C. switchgear assemblies
FOREWORD This document (EN 50123-6:2003/A1:2014) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)"....
March 1, 2015
Railway applications - Fixed installations - D.C. switchgear Part 6: D.C. switchgear assemblies
Foreword This document (EN 50123-6:2003/A1:2014) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)".
October 1, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 6: D.C. switchgear assemblies
La presente Norma si applica alle apparecchiature preassemblate a corrente continua per impiego all'interno di installazioni fisse di sistemi di trazione con tensione nominale non superiore a 3000 V.
November 1, 1999
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane - Impianti fissi - Apparecchiatura a corrente continua - Parte 6: Apparecchiatura preassemblata a corrente continua
La norma si applica agli armadi di apparecchiature a corrente continua, con armadio metallico o non-metallico per impianti fissi di trazione. La presente Norma é annullata e sostituita dalla Nuova...

References

Advertisement