CEI EN 61811-1

Electromechanical telecom elementary relays of assessed quality Part 1: Generic specification and blank detail specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2015
Status: active
Page Count: 62
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61811 applies to electromechanical telecom elementary relays. Relays according to this standard are provided for the operation in telecommunication applications. However, as electromechanical elementary relays, they are also suitable for particular industrial and other applications.

This standard selects from IEC 61810 series and other sources the appropriate methods of test to be used in detail specifications derived from this specification, and contains basic test schedules to be used in the preparation of such specifications in accordance with this standard.

Detailed test schedules are contained in the detail specifications.

Document History

CEI EN 61811-1
December 1, 2015
Electromechanical telecom elementary relays of assessed quality Part 1: Generic specification and blank detail specification
This part of IEC 61811 applies to electromechanical telecom elementary relays. Relays according to this standard are provided for the operation in telecommunication applications. However, as...
February 1, 2000
Electromechanical non-specified-time all-or-nothing relays of assessed quality - Part 1: Generic specification
La presente norma si applica ai relè elettromeccanici a tutto o niente a tempo non specificato. Fornisce le prescrizioni di procedura di assicurazione della qualità nel sistema IECQ da seguire per...

References

Advertisement