CEI EN 50465

Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2015
Status: active
Page Count: 4
ICS Code (Fuel cells): 27.070
ICS Code (Gas heaters): 97.100.20

Document History

May 1, 2020
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
This document specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy, sound power measurement and together with requirements for the...
CEI EN 50465
December 1, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
A description is not available for this item.
July 1, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
This European Standard specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy and the marking of a micro combined heat and power...
January 1, 2010
Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
La presente Norma tratta della fabbricazione, della sicurezza, delle prescrizioni funzionali, dei metodi di prova e della classificazione e marcatura degli apparati a celle a combustibile che...

References

Advertisement