CEI EN 61158-5-14

Industrial communication networks - Fieldbus specifications Part 5-14: Application layer service definition - Type 14 elements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2015
Status: active
Page Count: 106
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

INTRODUCTION

This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus reference model described in IEC 61158-1.

The application service is provided by the application protocol making use of the services available from the data-link or other immediately lower layer. This standard defines the application service characteristics that fieldbus applications and/or system management may exploit.

Throughout the set of fieldbus standards, the term "service" refers to the abstract capability provided by one layer of the OSI Basic Reference Model to the layer immediately above. Thus, the application layer service defined in this standard is a conceptual architectural service, independent of administrative and implementation divisions.

Document History

CEI EN 61158-5-14
December 1, 2015
Industrial communication networks - Fieldbus specifications Part 5-14: Application layer service definition - Type 14 elements
INTRODUCTION This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the...
March 1, 2014
Industrial communication networks - Fieldbus specifications Part 5-14: Application layer service definition - Type 14 elements
Overview The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
March 1, 2009
Industrial communication networks - Fieldbus specifications Part 5-14: Application layer service definition - Type 14 elements
Pur non contenendo rilevanti modifiche di natura tecnica, in questa edizione si sono cancellati i bus di campo di Tipo 6, che erano di poco interesse, mentre si sono aggiunti altri Tipi di bus di...

References

Advertisement