NASA-STD-5019 REV A

FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE

inactive
Organization: NASA
Publication Date: 1 February 2016
Status: inactive
Page Count: 119
scope:

Purpose

The purpose of this NASA Technical Standard is to establish the fracture control requirements for National Aeronautics and Space Administration (NASA) human-rated spaceflight hardware. In accordance with NASA Procedural Requirements (NPR) 8705.2B, Human-Rating Requirements for Space Systems, it is NASA's policy to produce human-rated space systems that have failure tolerance for catastrophic events or that potentially catastrophic hazards are controlled through a defined process in which approved standards and margins are implemented that account for the absence of failure tolerance.

This NASA Technical Standard supersedes the baseline release of NASA-STD-5019, Fracture Control Requirements for Spaceflight Hardware.

Programs that are not human-rated may choose to impose these requirements on a mission or hardware to bolster the program or to serve as a stepping-stone for human rating.

Applicability

This NASA Technical Standard is applicable to human-rated spaceflight hardware.

This NASA Technical Standard is approved for use by NASA Headquarters and NASA Centers and Facilities and may be cited in contract, program, and other Agency documents as a technical requirement. It may also apply to the Jet Propulsion Laboratory and other contractors only to the extent specified or referenced in applicable contracts.

Verifiable requirement statements are numbered and indicated by the word "shall" beginning in section 4. Explanatory or guidance text is indicated in italics beginning in section 4. To facilitate requirements selection and verification by NASA programs and projects, a Requirements Compliance Matrix is provided in Appendix A.

Document History

February 1, 2016
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
Purpose This NASA Technical Standard establishes the fracture control requirements for National Aeronautics and Space Administration (NASA) human-rated spaceflight hardware. In accordance with NASA...
February 1, 2016
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
Purpose The purpose of this NASA Technical Standard is to establish the fracture control requirements for National Aeronautics and Space Administration (NASA) human-rated spaceflight hardware. In...
NASA-STD-5019 REV A
February 1, 2016
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
Purpose The purpose of this NASA Technical Standard is to establish the fracture control requirements for National Aeronautics and Space Administration (NASA) human-rated spaceflight hardware. In...
February 1, 2016
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
Fracture control shall be required on allhuman-rated space systems to preclude catastrophic failure. Fracture controlprovides a specialized methodology to address the consequences of...
January 7, 2008
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
Purpose Fracture control is implemented to reduce the risk of a catastrophic failure from a defect or damage. The intent of this standard is to provide fracture control requirements for spaceflight...
September 12, 2006
FRACTURE CONTROL REQUIREMENTS FOR SPACEFLIGHT HARDWARE
A description is not available for this item.

References

Advertisement