CEN - EN 16754

Artisan Gelato and ice cream machinery - Performance characteristics and energy consumption

active, Most Current
Organization: CEN
Publication Date: 1 January 2016
Status: active
Page Count: 16
ICS Code (Plants and equipment for the food industry): 67.260
ICS Code (Energy and heat transfer engineering in general): 27.010
scope:

This European Standard specifies requirements and test conditions of machines for processing Artisan Gelato, ice cream and similar frozen desserts.

It defines machines performance characteristics and energy consumption, measured under specified conditions and test methods, using a reference test mix.

This European Standard applies to professional machines having a maximum capacity of 400 l, for thermal-treatment of Artisan Gelato, ice cream and similar frozen desserts listed as follows:

- pasteurizers;

- ageing vats;

- cream cookers;

- batch freezers;

- combined machines.

The machine can be factory assembled or field connected to a remote condensing unit.

The machine can include separate remote refrigeration systems for the frozen product and fresh mix and can be either air-cooled or water-cooled.

Document History

EN 16754
January 1, 2016
Artisan Gelato and ice cream machinery - Performance characteristics and energy consumption
This European Standard specifies requirements and test conditions of machines for processing Artisan Gelato, ice cream and similar frozen desserts. It defines machines performance characteristics...
Advertisement