ISO 19209

Adhesives - Classification of thermoplastic wood adhesives for non-structural applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2017
Status: active
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This document classifies thermoplastic resin-based wood adhesives for non-structural applications into durability classes D1 to D4 based on the dry and wet strengths of bond lines measured under specified conditions after various conditioning treatments.

For special applications, further tests that do not fall within the scope of this document can be applicable.

The adhesives specified in this document are suitable for the bonding of furniture and interior structures, panelling, doors, windows, stairs, etc. made of wood or derived timber products.

This document does not specify the temperature resistance of bond lines.

Document History

ISO 19209
July 1, 2017
Adhesives - Classification of thermoplastic wood adhesives for non-structural applications
This document classifies thermoplastic resin-based wood adhesives for non-structural applications into durability classes D1 to D4 based on the dry and wet strengths of bond lines measured under...

References

Advertisement