ISO 19385

Rubber and plastics hoses and hose assemblies, wire- or textile-reinforced, for water jetting or water blasting applications - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for nine classes of reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. Each class has a single maximum working pressure. Such hoses and hose assemblies are intended to be used with very high-pressure water jetting and water blasting machines.

This document also reviews all the significant hazards, hazardous situations and events relevant to the equipment in the scope, when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

Document History

February 1, 2019
Rubber and plastics hoses and hose assemblies, wire- or textile-reinforced, for water jetting or water blasting applications — Specification AMENDMENT 1
A description is not available for this item.
ISO 19385
October 1, 2017
Rubber and plastics hoses and hose assemblies, wire- or textile-reinforced, for water jetting or water blasting applications - Specification
This document specifies requirements for nine classes of reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. Each class has a single maximum working pressure. Such...

References

Advertisement