DS/EN ISO 18563-3

Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 3: Combined systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 January 2016
Status: active
Page Count: 48
ICS Code (Non-destructive testing): 19.100
scope:

This part of this European standard addresses non destructive testing ultrasonic systems implementing phased array linear probes, in contact (with or without wedge) or in immersion, with central frequencies in the range of 0.5 - 10 MHz. It describes methods and acceptance criteria for verifying the performance of an ultrasonic testing system (i.e. the instrument with the probe as defined in part 1 and 2 of this standard) with appropriate standard calibration blocks. The methods described are suitable for the use by operators working under site or shop floor conditions. The methods only apply to contact techniques (manual or automated) and immersion techniques (automated). The purpose is to verify, prior to an inspection, the correct operation of the complete system in use, to characterize UT beams and verify the absence of degradation in the system performance

Document History

DS/EN ISO 18563-3
January 5, 2016
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 3: Combined systems
This part of this European standard addresses non destructive testing ultrasonic systems implementing phased array linear probes, in contact (with or without wedge) or in immersion, with central...
Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 3: Complete systems (ISO/DIS 18563‑3:2023)
ISO 18563-3:2015 addresses ultrasonic test systems implementing linear phased array probes, in contact (with or without wedge) or in immersion, with centre frequencies in the range of 0,5 MHz?10 MHz....
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 3: Combined systems (ISO/FDIS 18563-3:2015)
This part of this European standard addresses non destructive testing ultrasonic systems implementing phased array linear probes, in contact (with or without wedge) or in immersion, with central...
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 3: Combined system (ISO/DIS 18563-3:2014)
This part of this European standard addresses non destructive testing ultrasonic systems implementing phased array linear probes, in contact (with or without wedge) or in immersion, with central...
Advertisement