DS/EN ISO 12460-3
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method
inactive
| Organization: | DS |
| Publication Date: | 21 December 2015 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
This European Standard specifies a procedure for determination of accelerated formaldehyde release from wood-based panels using the gas analysis method. The procedure is also suitable for the testing of other materials (e.g. edge bands, floor coverings, foams, foils, laminated wood products).
Document History
September 25, 2023
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method (ISO 12460-3:2023)
This document specifies a procedure for determination of accelerated formaldehyde release from uncoated and coated wood-based panels using the gas analysis method. The procedure is also suitable for...
October 26, 2020
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method (ISO 12460-3:2020)
This part of ISO 12460 specifies a procedure for determination of accelerated formaldehyde release from uncoated and coated wood-based panels using the gas analysis method. The procedure is also...
DS/EN ISO 12460-3
December 21, 2015
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method
This European Standard specifies a procedure for determination of accelerated formaldehyde release from wood-based panels using the gas analysis method. The procedure is also suitable for the testing...
Wood-based panels - Determination of formaldehyde release - Part 3: Gas analysis method (ISO/FDIS 12460-3:2015)
This European Standard specifies a procedure for determination of accelerated formaldehyde release from wood-based panels using the gas analysis method. The procedure is also suitable for the testing...
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method (ISO/FDIS 12460-3:2023)
This document specifies a procedure for determination of accelerated formaldehyde release from uncoated and coated wood-based panels using the gas analysis method. The procedure is also suitable for...
Wood-based panels – Determination of formaldehyde release – Part 3: Gas analysis method (ISO 12460-3:2020)
This part of ISO 12460 specifies a procedure for determination of accelerated formaldehyde release from uncoated and coated wood-based panels using the gas analysis method. The procedure is also...