DSF/FPREN 60728-101

Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths loaded with digital channels only

pending
Organization: DS
Status: pending
Page Count: 116
scope:

This part of IEC 60728 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily intended for television and sound signals operating between about 30 MHz and 3 000 MHz. This standard specifies the basic methods of measurement of the operational characteristics of a cable network having coaxial cable outputs in order to assess the performance of these systems and their performance limits. All requirements refer to the performance limits, which shall be obtained between the input(s) to the headend or headends and any system outlet when terminated in a resistance equal to the nominal load impedance of the system, unless otherwise specified. Where system outlets are not used, the above applies at the subscriber's end of the subscriber's feeder. Also the requirements which are obtained between the input(s) to the headend or headends and any home network interface (HNI) are given.

Document History

July 10, 2017
Cable networks for television signals, sound signals and interactive services – Part 101: System performance of forward paths loaded with digital channels only
IEC 60728-101:2016 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily...
May 23, 2017
Cable networks for television signals, sound signals and interactive services – Part 101: System performance of forward paths loaded with digital channels only
IEC 60728-101:2016 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily...
Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths with all-digital channels load (TA/5)
This part of IEC 60728 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily...
DSF/FPREN 60728-101
Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths loaded with digital channels only
This part of IEC 60728 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily...
Advertisement